Sensata Technologies Solid State Relays D2440-B

Description
Solid State SPST-NC (1 Form B) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NC (1 Form B) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1090-ND
Solid State Relays CC1090-ND
Solid State SPST-NC (1 Form B) Hockey Puck

Solid State SPST-NC (1 Form B) Hockey Puck

Buy Now Datasheet
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2461 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2461
Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2461
SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 3-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D2440-B
Solid State Relays - Industrial Mount D2440-B
Solid State Relays - Industrial Mount 40A 240VAC DC

Solid State Relays - Industrial Mount 40A 240VAC DC

Buy Now Datasheet
Relays - Solid State Relays - D2440-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D2440-B
Relays - Solid State Relays D2440-B
SSR RELAY SPST-NC 40A 24-280V

SSR RELAY SPST-NC 40A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1090-ND 37M2461 D2440-B D2440-B
Product Name Solid State Relays Solid State Relay, Spst, 3-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormB
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24125ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-735-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 7761428 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Relay/Socket - 11968158 - Radwell International
Allen-Bradley / Rockwell Automation
View Details