Solid State SPST-NO (1 Form A) 4-SIP
Solid State Relays - PCB Mount PCB SIP SSR 530Vac 5A, 15-32Vdc,ZC
SOLID STATE RELAY, 5A, 15-32VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 5A 48-530V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1599-ND | CXE380D5 | 37M2328 | CXE380D5 | CXE380D5 |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Solid State Relay, 5A, 15-32Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays | CRDM Solid State |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Operating Temp | 14 to 176 F (-10 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 15 to 32 volts |