Crydom Corporation 1-DC Series D1D80 Relay D1D80

Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DC Series D1D80 Relay - D1D80 - Sensata Technologies
Attleboro, MA, United States
1-DC Series D1D80 Relay
D1D80
1-DC Series D1D80 Relay D1D80
Ratings from 60 A to 100 A @ 100 VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 60 A to 100 A @ 100 VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1684-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1684-ND
Solid State Relays CC1684-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - D1D80 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D80
Relays - Solid State Relays D1D80
SSR RELAY SPST-NO 80A 0-100V

SSR RELAY SPST-NO 80A 0-100V

Supplier's Site
Solid State Relay, 80A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom - 41X6670 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 80A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom
41X6670
Solid State Relay, 80A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom 41X6670
SOLID STATE RELAY, 80A, 3.5V-32V, PANEL; Contact Configuration:SPST-N O; Load Current:80A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 80A, 3.5V-32V, PANEL; Contact Configuration:SPST-NO; Load Current:80A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D80
Solid State Relays - Industrial Mount D1D80
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /80A,3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /80A,3.5-32VDC In

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D80 CC1684-ND D1D80 41X6670 D1D80
Product Name 1-DC Series D1D80 Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 80A, 3.5V-32V, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 100.00 amps
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A1240T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Time Delay Relay - 10149989 - Radwell International
Allen-Bradley / Rockwell Automation
View Details