Sensata Technologies SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN D4840-10

Description
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN
Request a Quote Datasheet
Description
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN - D4840-10 - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN
D4840-10
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN D4840-10
SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN

SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN

Buy Now
Solid State Relays - CC1085-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1085-ND
Solid State Relays CC1085-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D4840-10
Solid State Relays - Industrial Mount D4840-10
Solid State Relays - Industrial Mount PM IP00 530VAC/40A , 3-32VDC In, RN

Solid State Relays - Industrial Mount PM IP00 530VAC/40A , 3-32VDC In, RN

Buy Now Datasheet
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2481 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2481
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2481
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:40A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Relays - Solid State Relays - D4840-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D4840-10
Relays - Solid State Relays D4840-10
SSR RELAY SPST-NO 40A 80-530V

SSR RELAY SPST-NO 40A 80-530V

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D4840-10 CC1085-ND D4840-10 37M2481 D4840-10
Product Name SSR RELAY, PANEL MOUNT, IP00, 530VAC/40A, 3-32VDC IN, INSTAN Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 7761456 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Ac/dc
Approvals RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Basic solid-state relay - 857-165 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers