Crydom Corporation Solid State Relays CSD2410

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1043-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1043-ND
Solid State Relays CC1043-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130452
Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130452
24 to 280 VDC Voltage Rating, 0.15 to 10 A , CS Series Solid State Relays Zero and random voltage switching Low leakage Internal over voltage protection available The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24 to 280 VAC). This wide range permits optimum performance at both 120 VAC and 240 VAC line

24 to 280 VDC Voltage Rating, 0.15 to 10 A , CS Series Solid State Relays

  • Zero and random voltage switching
  • Low leakage
  • Internal over voltage protection available
    The Series CS has an SCR AC switch output featuring low off-state leakage (1 mA, snubberless), zero and random voltage switching and a broadened operating range (24 to 280 VAC). This wide range permits optimum performance at both 120 VAC and 240 VAC line
Supplier's Site
Relays - Solid State Relays - CSD2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSD2410
Relays - Solid State Relays CSD2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1043-ND 70130452 CSD2410
Product Name Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 3.5-15DC;Vol-Rtg 24-280AC;Pnl-Mnt Relays - Solid State Relays
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3.5 to 15 volts 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1301-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 3340301 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details