"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Solid State Relays - PCB Mount 1-Form-A 60V 750mA Solid State Relay
SSR RELAY SPST-NO 750MA 0-60V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1019NTR-ND | CPC1019NTR | CPC1019NTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |