Solid State SPST-NO (1 Form A) 4-SIP
CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features
Solid State Relays - PCB Mount PCB SIP SSR 530Vac 5A, 3-15Vdc,ZC
SOLID STATE RELAY, 5A, 4-15VDC, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 5A 48-530V
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1120-ND | 70131391 | CX380D5 | 37M2339 | CX380D5 |
| Product Name | Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 4-15DC;Vol-Rtg 48-530V | Solid State Relays - PCB Mount | Solid State Relay, 5A, 4-15Vdc, Th; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | PCBoard | PCBoard | PCBoard; Through Hole | Through Hole | |
| Switch Configuration | FormA | ||||
| Operating Temp | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 15 volts | 15 volts |