"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Solid State Relays - PCB Mount 1-Form-A 350V 120mA Solid State Relay
SSR RELAY SPST-NO 120MA 0-350V
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1230NTRDKR-ND | CPC1230NTR | CPC1230NTR |
| Product Name | Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |