Sensata Technologies Solid State Relays CWU2410

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2607-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2607-ND
Solid State Relays CC2607-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CWU2410
Relays - Solid State Relays CWU2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6064 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6064
Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6064
SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2410
Solid State Relays - Industrial Mount CWU2410
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 10A,Univ input,ZC

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 10A,Univ input,ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2607-ND CWU2410 41X6064 CWU2410
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 10A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A24110T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 2846558 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details