Zilog Solid State Relays CPC1394GRTR

Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1394GRTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1394GRTR-ND
Solid State Relays 212-CPC1394GRTR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1394GRTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1394GRTRDKR-ND
Solid State Relays 212-CPC1394GRTRDKR-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1394GRTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1394GRTRCT-ND
Solid State Relays 212-CPC1394GRTRCT-ND
"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - CPC1394GRTR - 771731-CPC1394GRTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1394GRTR
771731-CPC1394GRTR
Solid State Relays - CPC1394GRTR 771731-CPC1394GRTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771731-CPC1394GRTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 4-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 600 V Family Name: CPC1394 Categories: Relays Manufacturer Package: 4-SOP On-State Resistance (Maximum): 35 Ohm Alternative Parts (Cross-Reference): CPC1394GV; CPC1394G; CPC1394GR; Introduction Date: March 09, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771731-CPC1394GRTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 4-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 600 V
Family Name: CPC1394
Categories: Relays
Manufacturer Package: 4-SOP
On-State Resistance (Maximum): 35 Ohm
Alternative Parts (Cross-Reference): CPC1394GV; CPC1394G; CPC1394GR;
Introduction Date: March 09, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays CPC1394GRTR
SSR RELAY SPST-NO 120MA 0-600V

SSR RELAY SPST-NO 120MA 0-600V

Supplier's Site
Solid State Relays - PCB Mount - CPC1394GRTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1394GRTR
Solid State Relays - PCB Mount CPC1394GRTR
Solid State Relays - PCB Mount 1-Form-A; 600V,120mA 5000Vrms Isolation

Solid State Relays - PCB Mount 1-Form-A; 600V,120mA 5000Vrms Isolation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1394GRTR-ND 771731-CPC1394GRTR CPC1394GRTR CPC1394GRTR
Product Name Solid State Relays Solid State Relays - CPC1394GRTR Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - 2946-286-791-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - PVA3324-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers