Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR RELAY SPST-NO 25A 24-280V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2185-ND | CWA2425H | CWA2425H |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC |