Sensata Technologies 1-DCL Series Relay D1D20L

Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet
Description
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-DCL Series Relay - D1D20L - Sensata Technologies
Attleboro, MA, United States
1-DCL Series Relay
D1D20L
1-DCL Series Relay D1D20L
Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC Mosfet Output UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers DC control EMC Compliant to Level 3 Epoxy Free Design
  • Ratings from 7 A to 40 A @ 200 VDC and from 7 A to 10 A @ 500VDC
  • Mosfet Output
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • DC control
  • EMC Compliant to Level 3
  • Epoxy Free Design
Supplier's Site Datasheet
Solid State Relays - CC1987-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1987-ND
Solid State Relays CC1987-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET - D1D20L - Heilind Electronics, Inc.
Wilmington, MA, United States
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET
D1D20L
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET D1D20L
SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET

SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET

Buy Now
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 20A - 70130886 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 20A
70130886
Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 20A 70130886
DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C. Features DC Output, Low On-State Resistance Paralleling Capability for Higher Currents UL Approved on 100 V Models Only Optically Isolated

DC output relays feature MOSFET technology for low on-state resistance, assuring easy paralleling and switching capabilities to 40 A at 100 VDC. Lower current models are also available to 500 VDC. All models come in Crydom's standard panel-mount package. Operating Temperature Range is from –40°C to 80°C.
Features

  • DC Output, Low On-State Resistance
  • Paralleling Capability for Higher Currents
  • UL Approved on 100 V Models Only
  • Optically Isolated
Supplier's Site
Relays - Solid State Relays - D1D20L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D1D20L
Relays - Solid State Relays D1D20L
SSR RELAY SPST-NO 20A 0-100V

SSR RELAY SPST-NO 20A 0-100V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D1D20L
Solid State Relays - Industrial Mount D1D20L
Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /20A,3.5-32VDC In

Solid State Relays - Industrial Mount PM IP00 SSR 100VDC /20A,3.5-32VDC In

Buy Now Datasheet
Solid State Relay, 20A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom - 73M2285 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 20A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
73M2285
Solid State Relay, 20A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom 73M2285
SOLID STATE RELAY, 20A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

SOLID STATE RELAY, 20A, 3.5-32VDC, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:100VDC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:-; Operating Voltage Min:1VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D1D20L CC1987-ND D1D20L 70130886 D1D20L D1D20L 73M2285
Product Name 1-DCL Series Relay Solid State Relays SSR RELAY, PANEL MOUNT, IP00, 100VDC/20A, 3.5-32VDC IN, FET Relay; Optically Coupled; SSR; Gen Purpose; CUR-RTG; CTRL-V 3.5-32; CUR-RTG 20A Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 20A, 3.5-32Vdc, Panel; Contact Configuration Sensata/crydom
Operating Temp -40 to 212 F (-40 to 100 C) -40 to 212 F (-40 to 100 C) -40 to 176 F (-40 to 80 C)
Input Current (Control Signal) Range 0.0150 amps
Maximum Switching Current 40.00 amps
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Through Hole
View Details
Series-1 Relay - A2410ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - CC2531-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
4 suppliers
Series-1 Relay - A2410ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details