IXYS Corporation Solid State Relays CPC2014NTR

Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC2014NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2014NTR-ND
Solid State Relays 212-CPC2014NTR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - 212-CPC2014NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2014NTRCT-ND
Solid State Relays 212-CPC2014NTRCT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - 212-CPC2014NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC2014NTRDKR-ND
Solid State Relays 212-CPC2014NTRDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.150"", 3.81mm Width)"

Buy Now Datasheet
Solid State Relays - CPC2014NTR - 771734-CPC2014NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC2014NTR
771734-CPC2014NTR
Solid State Relays - CPC2014NTR 771734-CPC2014NTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 771734-CPC2014NTR Series: CPC, OptoMOS Packaging: Reel package Termination Style: Gull Wing Package: 8-SOP (0.150", 3.81mm Width) Mounting: SMD Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 400mA Voltage - Load: 0 ~ 60 V Family Name: CPC2014N Categories: Relays Manufacturer Package: 8-SOIC On-State Resistance (Maximum): 2 Ohm Alternative Parts (Cross-Reference): CPC2014N; Introduction Date: September 29, 2009 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 771734-CPC2014NTR
Series: CPC, OptoMOS
Packaging: Reel package
Termination Style: Gull Wing
Package: 8-SOP (0.150", 3.81mm Width)
Mounting: SMD
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 400mA
Voltage - Load: 0 ~ 60 V
Family Name: CPC2014N
Categories: Relays
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 2 Ohm
Alternative Parts (Cross-Reference): CPC2014N;
Introduction Date: September 29, 2009
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - PCB Mount - CPC2014NTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC2014NTR
Solid State Relays - PCB Mount CPC2014NTR
Solid State Relays - PCB Mount DUAL,1-FORM-A 60V, 400mA

Solid State Relays - PCB Mount DUAL,1-FORM-A 60V, 400mA

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
CPC2014NTR
Relays - Solid State Relays CPC2014NTR
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC2014NTR-ND 771734-CPC2014NTR CPC2014NTR CPC2014NTR
Product Name Solid State Relays Solid State Relays - CPC2014NTR Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; SMD Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001258240 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Mounting DPDT (2 Form C)
Features -65degC ~ 125degC
View Details
Solid-state relay module - Timer relay module - 857-624 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relays - 39-G3VH-331E-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details