Littelfuse, Inc. Solid State Relays CPC1918J

Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1918J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1918J-ND
Solid State Relays 212-CPC1918J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Solid State Relays - CPC1918J - 812899-CPC1918J - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1918J
812899-CPC1918J
Solid State Relays - CPC1918J 812899-CPC1918J
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 812899-CPC1918J Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Load Current: 5.25A Voltage - Load: 0V ~ 100V Supplier Device Package: ISOPLUS264 Manufacturer Package: ISOPLUS264 On-State Resistance (Maximum): 100 mOhms Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited)

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 812899-CPC1918J
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Load Current: 5.25A
Voltage - Load: 0V ~ 100V
Supplier Device Package: ISOPLUS264
Manufacturer Package: ISOPLUS264
On-State Resistance (Maximum): 100 mOhms
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)

Buy Now
Solid State Relays - PCB Mount - CPC1918J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1918J
Solid State Relays - PCB Mount CPC1918J
Solid State Relays - PCB Mount 100V Single Pole 100V Power Relay

Solid State Relays - PCB Mount 100V Single Pole 100V Power Relay

Buy Now Datasheet
Relays - Solid State Relays - CPC1918J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1918J
Relays - Solid State Relays CPC1918J
SSR RELAY SPST-NO 5.25A 0-100V

SSR RELAY SPST-NO 5.25A 0-100V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1918J-ND 812899-CPC1918J CPC1918J CPC1918J
Product Name Solid State Relays Solid State Relays - CPC1918J Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay, 50A, 43.2-660V, Panel; Contact Configuration Finder - 76AC0303 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Panel; Panel
Approvals RoHS
View Details
Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid-state relay module - 857-708 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
Solid State Relays - 39-G3VM-41ER(TR)DKR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers