Zilog Solid State Relays CPC1709J

Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) ISOPLUS264™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1709J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1709J-ND
Solid State Relays 212-CPC1709J-ND
Solid State SPST-NO (1 Form A) ISOPLUS264™

Solid State SPST-NO (1 Form A) ISOPLUS264™

Buy Now Datasheet
Relays - Solid State Relays - 1180538-CPC1709J - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1180538-CPC1709J
Relays - Solid State Relays 1180538-CPC1709J
Win Source Part Number: 1180538-CPC1709J Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.2VDC Output Type: DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 50 mOhms Load Current: 9 A Voltage - Load: 0 V ~ 60 V Mounting Type: Through Hole Package / Case: ISOPLUS264™ Supplier Device Package: ISOPLUS264™ ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Other Names: CLA280 Base Product Number: CPC1709

Win Source Part Number: 1180538-CPC1709J
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.2VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 50 mOhms
Load Current: 9 A
Voltage - Load: 0 V ~ 60 V
Mounting Type: Through Hole
Package / Case: ISOPLUS264™
Supplier Device Package: ISOPLUS264™
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Other Names: CLA280
Base Product Number: CPC1709

Buy Now Datasheet
Solid State Relays - PCB Mount - CPC1709J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1709J
Solid State Relays - PCB Mount CPC1709J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet
Relays - Solid State Relays - CPC1709J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1709J
Relays - Solid State Relays CPC1709J
SSR RELAY SPST-NO 9A 0-60V

SSR RELAY SPST-NO 9A 0-60V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1709J-ND 1180538-CPC1709J CPC1709J CPC1709J
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390082309024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-859-762-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
G3VM-31QV□/61QV□□ MOS FET Relays S-VSON(L), Voltage Driven Type - G3VM-31QVL - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details