Solid State SPST-NC (1 Form B) 4-SIP
SSR RELAY SPST-NC 5A 12-280V
SOLID STATE RELAY, SPST-NC, 4-28VDC, TH; Contact Configuration:SPST-N
Solid State Relays - PCB Mount PCB SIP SSR 280Vac /5A, 3-15Vdc,ZC,NC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1665-ND | CX240D5-B | 37M2335 | CX240D5-B |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, Spst-Nc, 4-28Vdc, Th; Contact Configuration Sensata/crydom | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Switch Configuration | FormB | |||
| Operating Temp | 14 to 176 F (-10 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 3 to 15 volts |