Crydom Corporation Solid State Relays CWU2450-10

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2095-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2095-ND
Solid State Relays CC2095-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CWU2450-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CWU2450-10
Relays - Solid State Relays CWU2450-10
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom - 41X6077 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom
41X6077
Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom 41X6077
SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 50A, 20-48VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CWU2450-10
Solid State Relays - Industrial Mount CWU2450-10
Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 50A,Univ input,RN

Solid State Relays - Industrial Mount PM IP20 SSR 280Vac/ 50A,Univ input,RN

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2095-ND CWU2450-10 41X6077 CWU2450-10
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 50A, 20-48Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 20 to 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details