Zilog Solid State Relays CPC1708J

Description
Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 212-CPC1708J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1708J-ND
Solid State Relays 212-CPC1708J-ND
Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated

Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated

Buy Now Datasheet
Relays Solid State Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Solid State Relays
Relays Solid State Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Integrated Circuits Division Category: Relays Solid State Relays Series: CPC, OptoMOS® Package: Bulk Product Status: Active Mounting Type: Through Hole Circuit: SPST-NO (1 Form A) Output Type: DC Voltage - Input: 1.2VDC

Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS Integrated Circuits Division
Category: Relays Solid State Relays
Series: CPC, OptoMOS®
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Circuit: SPST-NO (1 Form A)
Output Type: DC
Voltage - Input: 1.2VDC

Buy Now Datasheet
Relays - Solid State Relays - CPC1708J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1708J
Relays - Solid State Relays CPC1708J
SSR RELAY SPST-NO 4A 0-60V

SSR RELAY SPST-NO 4A 0-60V

Supplier's Site
Solid State Relays - PCB Mount - CPC1708J - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1708J
Solid State Relays - PCB Mount CPC1708J
Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Solid State Relays - PCB Mount DC Only Single Pole i4-PAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 212-CPC1708J-ND CPC1708J CPC1708J
Product Name Solid State Relays Relays Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details