Zilog Solid State Relays CPC1984Y

Description
Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1984Y-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CPC1984Y-ND
Solid State Relays CPC1984Y-ND
Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads

Solid State SPST-NO (1 Form A) 8-SIP, 4 Leads

Buy Now Datasheet
Relays - Solid State Relays - 1052986-CPC1984Y - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1052986-CPC1984Y
Relays - Solid State Relays 1052986-CPC1984Y
Win Source Part Number: 1052986-CPC1984Y Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: PC Pin Package: Tube Standard Package: 25 Voltage - Input: 1.36VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 660 mOhms Load Current: 1 A Voltage - Load: 0 V ~ 600 V Mounting Type: Through Hole Package / Case: 8-SIP, 4 Leads Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: IXYS Integrated Circuits Division Base Product Number: CPC1984

Win Source Part Number: 1052986-CPC1984Y
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: PC Pin
Package: Tube
Standard Package: 25
Voltage - Input: 1.36VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 660 mOhms
Load Current: 1 A
Voltage - Load: 0 V ~ 600 V
Mounting Type: Through Hole
Package / Case: 8-SIP, 4 Leads
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: IXYS Integrated Circuits Division
Base Product Number: CPC1984

Buy Now Datasheet
Solid State Relays - PCB Mount - CPC1984Y - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1984Y
Solid State Relays - PCB Mount CPC1984Y
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now Datasheet
Relays - Solid State Relays - CPC1984Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1984Y
Relays - Solid State Relays CPC1984Y
SSR RELAY SPST-NO 1A 0-600V

SSR RELAY SPST-NO 1A 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CPC1984Y-ND 1052986-CPC1984Y CPC1984Y CPC1984Y
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application Type General
Mounting Socket or Plug-in Style; Socketable
Switch Configuration FormC
View Details
Solid State Relays - 2946-859-737-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details