The D1210 is a 10A solid state relay designed for AC load control between 24 and 140 VAC with 3-32 VDC input control. It features SCR output, zero voltage turn-on, and a panel mount design with screw terminals. The unit has a dielectric strength of 4000 Vrms, operates from -40 to 80 °C, and includes a direct bond copper substrate and epoxy-free design. Its housing complies with UL 94 V-0, and it meets UL, CSA, TUV, and CE EN60950-1 standards. The case measures 1.0 in x 1.75 in x 2.25 in (25.4 mm x 44.5 mm x 57.3 mm).
Solid State SPST-NC (1 Form B) Hockey Puck
Solid State Relays - Industrial Mount PM IP00 140VAC/10A , 3-32VDC In,ZC,NC
SOLID STATE RELAY, 10A, 3V-32VDC, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NC 10A 24-140V
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | D1210-B | CC2112-ND | D1210-B | 37M2431 | D1210-B |
| Product Name | Series-1 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 10A, 3V-32Vdc, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormB | ||||
| Input Voltage (Control Signal) Type | DC |