Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 5A 12-280V
SOLID STATE RELAY, 5A, 90-140VAC, TH; Contact Configuration:SPST-N
CX Series AC Output SIP Relay
5 Amp; 120, 240, 380, 480 VAC; AC SIP Package
Crydom's family of SPST-NO relays achieves one of the highest power switching capability in a PC-mounted air-cooled package. Advanced features include exceptional steady state current, plus ultra-high surge ratings. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (VAC): 4000. Available Option: -B — Normally closed (CX240D5 only). M Series: MP packaging (relay is inserted into plastic case filled with epoxy).
Features
Solid State Relays - PCB Mount PCB SIP SSR 280Vac /5A, 90-140Vac,ZC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1332-ND | CX240A5 | 37M2332 | 70131393 | CX240A5 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relay, 5A, 90-140Vac, Th; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 0.06-5A;Ctrl-V 120AC;Vol-Rtg 12-280V | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | PCBoard | |
| Switch Configuration | FormA | ||||
| Operating Temp | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 140 volts | 120 volts |