Zilog Solid State Relays - CPC1998J CPC1998J

Description
Manufacturer: IXYS Win Source Part Number: 915710-CPC1998J Series: CPC Features: Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated Package: Tube Package: i4-Pac™-4, Isolated Mounting: Through Hole Family Name: CPC1998 Categories: Relays Case / Package: i4-PAC™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.49.0080
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 915710-CPC1998J Series: CPC Features: Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated Package: Tube Package: i4-Pac™-4, Isolated Mounting: Through Hole Family Name: CPC1998 Categories: Relays Case / Package: i4-PAC™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.49.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1998J - 915710-CPC1998J - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1998J
915710-CPC1998J
Solid State Relays - CPC1998J 915710-CPC1998J
Manufacturer: IXYS Win Source Part Number: 915710-CPC1998J Series: CPC Features: Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated Package: Tube Package: i4-Pac™-4, Isolated Mounting: Through Hole Family Name: CPC1998 Categories: Relays Case / Package: i4-PAC™ ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Affected HTSUS: 8536.49.0080

Manufacturer: IXYS
Win Source Part Number: 915710-CPC1998J
Series: CPC
Features: Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated
Package: Tube
Package: i4-Pac™-4, Isolated
Mounting: Through Hole
Family Name: CPC1998
Categories: Relays
Case / Package: i4-PAC™
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Affected
HTSUS: 8536.49.0080

Buy Now Datasheet
Solid State Relays - 212-CPC1998J-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1998J-ND
Solid State Relays 212-CPC1998J-ND
Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated

Solid State SPST-NO (1 Form A) i4-Pac™-4, Isolated

Buy Now Datasheet
Relays - Solid State Relays - CPC1998J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1998J
Relays - Solid State Relays CPC1998J
SSR RELAY SPST-NO 5A 20-240V

SSR RELAY SPST-NO 5A 20-240V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1998J
Solid State Relays - PCB Mount CPC1998J
Solid State Relays - PCB Mount SP AC Solid State Power Switch

Solid State Relays - PCB Mount SP AC Solid State Power Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 915710-CPC1998J 212-CPC1998J-ND CPC1998J CPC1998J
Product Name Solid State Relays - CPC1998J Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Through Hole PCBoard Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001259073 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, cRUus, ukca, HAZLOC
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401VY(TR05) - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
4 suppliers