Crydom Corporation Series-1 Relay D24125-10

Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D24125-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D24125-10
Series-1 Relay D24125-10
Ratings from 10A to 125A @ 24-280 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 10A to 125A @ 24-280 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC2148-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2148-ND
Solid State Relays CC2148-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - D24125-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D24125-10
Relays - Solid State Relays D24125-10
SSR RELAY SPST-NO 125A 24-280V

SSR RELAY SPST-NO 125A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D24125-10
Solid State Relays - Industrial Mount D24125-10
Solid State Relays - Industrial Mount 125A 280V SPST-NO

Solid State Relays - Industrial Mount 125A 280V SPST-NO

Buy Now Datasheet
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC - 70131360 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
70131360
Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC 70131360
125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 10-125 Amp; 120, 240 VAC; AC Output Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC). Features AC or DC Control, SCR AC Output Zero Voltage Switching Panel Mount UL, CSA, VDE Approved 2.5-125 Amp; 120/240, 480 VAC; AC Output Features Zero Voltage and Random Turn-On Switching Panel Mount Internal Snubber 600 V Transient Capability Outputs Normally Open

125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay
10-125 Amp; 120, 240 VAC; AC Output
Featuring state-of-the-art surface mount technology, these SPST-NO relays deliver proven reliability in the most demanding applications. Output consists of an SCR AC switch with internal snubber and is available in zero-cross, random turn-on (phase controllable) versions with either AC or DC input (coil) control. Operating Temperature Range: –30°C to 80°C. Isolation Voltage (V RMS ): 4000. Options Available on Special Order: Normally closed (Form B), 400 Hz operation and 24 VAC input (18-36 VAC).
Features

  • AC or DC Control, SCR AC Output
  • Zero Voltage Switching
  • Panel Mount
  • UL, CSA, VDE Approved
    2.5-125 Amp; 120/240, 480 VAC; AC Output
    Features
  • Zero Voltage and Random Turn-On Switching
  • Panel Mount
  • Internal Snubber
  • 600 V Transient Capability
  • Outputs Normally Open
Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D24125-10 CC2148-ND D24125-10 D24125-10 70131360
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relay;SSR;Random Turn-On;SPST-NO;Cur-Rtg 125A;Ctrl-V 3-32DC;Vol-Rtg 24-280AC
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 212 F (-40 to 100 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 1025536 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals Ce; RoHS
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details