"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
SSR RELAY SPST-NO 90MA 0-600V
Relay: solid state; SPST-NO; Icntrl max: 50mA; 90mA; max.600VAC
Solid State Relays - PCB Mount 600V 90mA Single OptoMOS Relay
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 212-CPC1393G-ND | CPC1393G | 415-CPC1393G | CPC1393G |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relay: solid state; SPST-NO; Icntrl max: 50mA; 90mA; max.600VAC | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) |