Coto Technology Relays - Solid State Relays CS137

Description
Win Source Part Number: 1147681-CS137 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.6 Ohms Load Current: 400 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1363 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1147681-CS137 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.6 Ohms Load Current: 400 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1363 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1147681-CS137 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1147681-CS137
Relays - Solid State Relays 1147681-CS137
Win Source Part Number: 1147681-CS137 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 Mounting: SMD (SMT) Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 1.6 Ohms Load Current: 400 mA Voltage - Load: 0 V ~ 60 V Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: Coto Technology Other Names: 306-1363 Product Status: Obsolete

Win Source Part Number: 1147681-CS137
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 1.6 Ohms
Load Current: 400 mA
Voltage - Load: 0 V ~ 60 V
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: Coto Technology
Other Names: 306-1363
Product Status: Obsolete

Buy Now Datasheet
Solid State Relays - 306-1363-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1363-ND
Solid State Relays 306-1363-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS137
Solid State Relays - PCB Mount CS137
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - CS137 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS137
Relays - Solid State Relays CS137
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1147681-CS137 306-1363-ND CS137 CS137
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.37 volts 1.37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details