Littelfuse, Inc. Relays - Solid State Relays CPC1560GSTR

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1323769-CPC1560GSTR Category: Relays>Solid State Relays Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 1,000 Mounting: Surface Mount Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5.6 Ohms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Supplier Device Package: 8-SMD Case / Package: 8-SMD (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: CLA305TR,CLA305DKR,C LA305CT Base Product Number: CPC1560 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1323769-CPC1560GSTR Category: Relays>Solid State Relays Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 1,000 Mounting: Surface Mount Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5.6 Ohms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Supplier Device Package: 8-SMD Case / Package: 8-SMD (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: CLA305TR,CLA305DKR,C LA305CT Base Product Number: CPC1560 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1323769-CPC1560GSTR - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1323769-CPC1560GSTR
Relays - Solid State Relays 1323769-CPC1560GSTR
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 1323769-CPC1560GSTR Category: Relays>Solid State Relays Packaging: Reel - TR Termination Style: Gull Wing Standard Package: 1,000 Mounting: Surface Mount Voltage - Input: 1.22VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 5.6 Ohms Load Current: 600 mA Voltage - Load: 0 V ~ 60 V Supplier Device Package: 8-SMD Case / Package: 8-SMD (0.300", 7.62mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Other Part Number: CLA305TR,CLA305DKR,C LA305CT Base Product Number: CPC1560 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 1323769-CPC1560GSTR
Category: Relays>Solid State Relays
Packaging: Reel - TR
Termination Style: Gull Wing
Standard Package: 1,000
Mounting: Surface Mount
Voltage - Input: 1.22VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 5.6 Ohms
Load Current: 600 mA
Voltage - Load: 0 V ~ 60 V
Supplier Device Package: 8-SMD
Case / Package: 8-SMD (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Other Part Number: CLA305TR,CLA305DKR,CLA305CT
Base Product Number: CPC1560
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Solid State Relays - 212-CPC1560GSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1560GSTRCT-ND
Solid State Relays 212-CPC1560GSTRCT-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1560GSTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1560GSTR-ND
Solid State Relays 212-CPC1560GSTR-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1560GSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1560GSTRDKR-ND
Solid State Relays 212-CPC1560GSTRDKR-ND
"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays CPC1560GSTR
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site
Solid State Relays - PCB Mount - CPC1560GSTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1560GSTR
Solid State Relays - PCB Mount CPC1560GSTR
Solid State Relays - PCB Mount 1-Form-A 60V 600mA Solid State Relay

Solid State Relays - PCB Mount 1-Form-A 60V 600mA Solid State Relay

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1323769-CPC1560GSTR 212-CPC1560GSTRCT-ND CPC1560GSTR CPC1560GSTR
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.22 volts 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - G3VM-601BY - 1176523-G3VM-601BY - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
View Details
5 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details