Coto Technology Solid State Relays CT137

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1364-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1364-ND
Solid State Relays 306-1364-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Ssr, Mosfet, Spst-No, 50Ma, 400Ma, 60V; Contact Form Coto Technology - 89W0590 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-No, 50Ma, 400Ma, 60V; Contact Form Coto Technology
89W0590
Ssr, Mosfet, Spst-No, 50Ma, 400Ma, 60V; Contact Form Coto Technology 89W0590
SSR, MOSFET, SPST-NO, 50mA, 400mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

SSR, MOSFET, SPST-NO, 50mA, 400mA, 60V; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:400mA; MOSFET Relay Package Style:DIP-6; Relay Mounting:Through Hole; Relay Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
CT137
Relays - Solid State Relays CT137
SSR RELAY SPST-NO 400MA 0-60V

SSR RELAY SPST-NO 400MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CT137
Solid State Relays - PCB Mount CT137
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1364-ND 89W0590 CT137 CT137
Product Name Solid State Relays Ssr, Mosfet, Spst-No, 50Ma, 400Ma, 60V; Contact Form Coto Technology Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA FormA; SPST-NO (1 Form A)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details