Coto Technology Relays - Solid State Relays CS134

Description
Win Source Part Number: 1381822-CS134 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 8 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 200 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: Coto Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet
Description
Win Source Part Number: 1381822-CS134 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 8 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 200 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: Coto Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1381822-CS134 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1381822-CS134
Relays - Solid State Relays 1381822-CS134
Win Source Part Number: 1381822-CS134 Category: Relays>Solid State Relays Series: COTOMOS™ Termination Style: Gull Wing Package: Tube Standard Package: 50 pcs Voltage - Input: 1.37VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 8 Ohms Load Current: 200 mA Voltage - Load: 0 V ~ 200 V Mounting Type: Surface Mount Package / Case: 6-SMD (0.300", 7.62mm) Supplier Device Package: 6-SMD ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8536.49.0055 Mfr: Coto Technology Product Status: Obsolete Moisture Sensitivity Level (MSL): 2 (1 Year)

Win Source Part Number: 1381822-CS134
Category: Relays>Solid State Relays
Series: COTOMOS™
Termination Style: Gull Wing
Package: Tube
Standard Package: 50 pcs
Voltage - Input: 1.37VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 8 Ohms
Load Current: 200 mA
Voltage - Load: 0 V ~ 200 V
Mounting Type: Surface Mount
Package / Case: 6-SMD (0.300", 7.62mm)
Supplier Device Package: 6-SMD
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.49.0055
Mfr: Coto Technology
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 2 (1 Year)

Buy Now Datasheet
Solid State Relays - 306-1329-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1329-ND
Solid State Relays 306-1329-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CS134
Solid State Relays - PCB Mount CS134
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Relays - Solid State Relays - CS134 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CS134
Relays - Solid State Relays CS134
SSR RELAY SPST-NO 200MA 0-200V

SSR RELAY SPST-NO 200MA 0-200V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1381822-CS134 306-1329-ND CS134 CS134
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; Surface Mount PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.37 volts 1.37 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVU414S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details