DigiKey Datasheets for Solid State Relays

Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
"Solid State 8-DIP (0.400"", 10.16mm), 6 Leads"
"Solid State SPST-NC (1 Form B) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"
60 VDC, 3 AMP, DC CONTROL SOLID
60 VDC, 5 AMP, DC CONTROL SOLID
DS11-1002 = DS11 SOLID STATE D
DS11-1Y=
DS13-1000 = RELAY
DS13-1000S=SOLID STATE RELAY
DS13-1000ST=SMD SOLID STATE RELA
DS13-1002S=RELAY
DS9-1W=DS9 DIP SOLID STATE RELAY
MP MODEL, 200 VDC, 1 AMP, DC CON
MP MODEL, 60 VDC, 3 AMP, DC CONT
P MODEL, 200 VDC, 1 AMP, DC CONT
P MODEL, 60 VDC, 3 AMP, DC CONTR
Solid State 3PST-NO (3 Form A) Module
Solid State 3PST-NO (3 Form A) SSR with Integrated Heat Sink
Solid State 6-SIP
Solid State DPST-NO (2 Form A) 8-SMD, Gull Wing
Solid State DPST-NO/NC (1 Form A and B) 8-SMD, Gull Wing
Solid State Module
SOLID STATE RELAYS-PCB MOUNT DS1
Solid State SPST-NC (1 Form B) 4-SIP
Solid State SPST-NC (1 Form B) Hockey Puck
Solid State SPST-NC (1 Form B) Module
Solid State SPST-NC (1 Form B) x 2 8-SMD, Gull Wing
Solid State SPST-NO (1 Form A) 4-SIP
Solid State SPST-NO (1 Form A) 6-SMD Module
Solid State SPST-NO (1 Form A) Hockey Puck
Solid State SPST-NO (1 Form A) ISO Micro
Solid State SPST-NO (1 Form A) Module
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State SPST-NO (1 Form A) x 2 Module
Solid State SPST-NO (1 Form A) x 4 Module
Solid State SPST-NO (1 Form A)
Solid State
SSR RELAY SPST-NO 2A 3-125V
SSR RELAY, DIN RAIL MOUNT 22.5MM
SSR RELAY, DUAL, PANEL MOUNT, PU
SSR TERM RELAY 4 OUT DC12
SSR TERM RELAY 4 OUT DC24
SSR-COMP DIN 10A 24-280VAC OUT,3
SSR-COMP DIN 10A 24-280VAC OUT,9
SSR-COMP DIN 10A 48-480VAC OUT,3
SSR-COMP DIN 10A 48-480VAC OUT,9
SSR-COMP DIN 10A 48-600VAC OUT,3
SSR-COMP DIN 15A 2-60VDC OUT,3.5
SSR-COMP DIN 8A 3-150VDC OUT,3.5
SSR-DIN 10A 24-280VAC OUT,3-32VD
SSR-DIN 10A 24-280VAC OUT,90-280
SSR-DIN 10A 48-600VAC OUT,3-32VD
SSR-DIN 25A 24-280VAC OUT,3-32VD
SSR-DIN 25A 24-280VAC OUT,90-280
SSR-DIN 25A 48-600VAC OUT,3-32VD
SSR-DIN 25A 48-600VAC OUT,90-280
SSR-DIN 40A 24-280VAC OUT,3-32VD
SSR-DIN 40A 24-280VAC OUT,90-280
SSR-DIN 40A 48-600VAC OUT,3-32VD
SSR-DIN 40A 48-600VAC OUT,90-280
SSR-HOCKPUCK 10A 24-280VAC OUT,3
SSR-HOCKPUCK 10A 24-280VAC OUT,9
SSR-HOCKPUCK 12A 3-200VDC OUT,3-
SSR-HOCKPUCK 25A 24-280VAC OUT,3
SSR-HOCKPUCK 25A 24-280VAC OUT,9
SSR-HOCKPUCK 25A 3-200VDC OUT,3-
SSR-HOCKPUCK 40A 24-280VAC OUT,3
SSR-HOCKPUCK 40A 24-280VAC OUT,9
SSR-HOCKPUCK 40A 3-200VDC OUT,3-
SSR-HOCKPUCK 50A 24-280VAC OUT,3
SSR-HOCKPUCK 50A 24-280VAC OUT,9
SSR-HOCKPUCK 75A 24-280VAC OUT,3
SSR-HOCKPUCK 75A 24-280VAC OUT,9
SSR-PCB MT. DS13-1000ST=SMD SOLI
TRANSISTOR OUTPUT SSR 1-CHANNEL

<< Prev Next >>