Littelfuse, Inc. Relays - Solid State Relays CPC1907B

Description
Win Source Part Number: 1227208-CPC1907B Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 25 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 60 mOhms Load Current: 6 A Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.400", 10.16mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Other Names: CLA394 Base Product Number: CPC1907
Request a Quote Datasheet
Description
Win Source Part Number: 1227208-CPC1907B Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 25 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 60 mOhms Load Current: 6 A Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.400", 10.16mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Other Names: CLA394 Base Product Number: CPC1907
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1227208-CPC1907B - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1227208-CPC1907B
Relays - Solid State Relays 1227208-CPC1907B
Win Source Part Number: 1227208-CPC1907B Category: Relays>Solid State Relays Series: CPC, OptoMOS® Termination Style: Gull Wing Package: Tube Standard Package: 25 Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State Resistance (Max): 60 mOhms Load Current: 6 A Voltage - Load: 0 V ~ 60 V Package / Case: 8-SOP (0.400", 10.16mm Width) Supplier Device Package: 8-SOIC ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0030 Mfr: IXYS Integrated Circuits Division Other Names: CLA394 Base Product Number: CPC1907

Win Source Part Number: 1227208-CPC1907B
Category: Relays>Solid State Relays
Series: CPC, OptoMOS®
Termination Style: Gull Wing
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 60 mOhms
Load Current: 6 A
Voltage - Load: 0 V ~ 60 V
Package / Case: 8-SOP (0.400", 10.16mm Width)
Supplier Device Package: 8-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
Mfr: IXYS Integrated Circuits Division
Other Names: CLA394
Base Product Number: CPC1907

Buy Now Datasheet
Solid State Relays - 212-CPC1907B-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1907B-ND
Solid State Relays 212-CPC1907B-ND
"Solid State SPST-NO (1 Form A) 8-SOP (0.400"", 10.16mm Width)"

"Solid State SPST-NO (1 Form A) 8-SOP (0.400"", 10.16mm Width)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1907B
Solid State Relays - PCB Mount CPC1907B
Solid State Relays - PCB Mount 8Pin Single Pole NOR Mally Open SS Relay

Solid State Relays - PCB Mount 8Pin Single Pole NOR Mally Open SS Relay

Buy Now Datasheet
Relays - Solid State Relays - CPC1907B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1907B
Relays - Solid State Relays CPC1907B
SSR RELAY SPST-NO 6A 0-60V

SSR RELAY SPST-NO 6A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1227208-CPC1907B 212-CPC1907B-ND CPC1907B CPC1907B
Product Name Relays - Solid State Relays Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT212SPBF - 1090800-PVT212SPBF - Win Source Electronics
Specs
Mounting PCBoard; SMD (SMT)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details