DigiKey Datasheets for Solid State Relays
Solid state relays (SSR) or semiconductor relays are semiconductor devices that can be used in place of mechanical relays to switch electricity to a load in many applications.
Solid State Relays: Learn more
| Product Name | Notes |
|---|---|
| "Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.079"", 2.00mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.096"", 2.45mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.128"", 3.25mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.165"", 4.20mm)" | |
| "Solid State SPST-NO (1 Form A) 4-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 6-SOP (0.173"", 4.40mm)" | |
| "Solid State SPST-NO (1 Form A) 8-DIP (0.300"", 7.62mm)" | |
| "Solid State SPST-NO (1 Form A) 8-SMD (0.300"", 7.62mm)" | |
| 1800 V 30 MA SIC MOSFET | |
| 1800V 30 MA SIC MOSFET | |
| 3300 V 300 MA SIC MOSFET | |
| 3300V 300 MA SIC MOSFET | |
| MODULE IO DC INPUT QC TERM | |
| RELAY GEN PURPOSE SPST 2A 100V | |
| RELAY GEN PURPOSE SPST 2A 110V | |
| RELAY GEN PURPOSE SPST 2A 12V | |
| RELAY GEN PURPOSE SPST 2A 200V | |
| RELAY GEN PURPOSE SPST 2A 230V | |
| RELAY GEN PURPOSE SPST 2A 24V | |
| RELAY GEN PURPOSE SPST 2A 48V | |
| RELAY GEN PURPOSE SPST 3A 100V | |
| RELAY GEN PURPOSE SPST 3A 110V | |
| RELAY GEN PURPOSE SPST 3A 12V | |
| RELAY GEN PURPOSE SPST 3A 200V | |
| RELAY GEN PURPOSE SPST 3A 230V | |
| RELAY GEN PURPOSE SPST 3A 24V | |
| RELAY GEN PURPOSE SPST 3A 48V | |
| RELAY | |
| Solid State SPST-NO (1 Form A) 4-LDFN | |
| Solid State SPST-NO (1 Form A) 4-SIP | |
| Solid State SPST-NO (1 Form A) Hockey Puck | |
| Solid State SPST-NO (1 Form A) Module | |
| Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink | |
| Solid State SPST-NO (1 Form A) x 4 Module | |
| Solid State SPST-NO (1 Form A) | |
| Solid State SSR with Integrated Heat Sink | |
| Solid State |
| << Prev | Next >> |