Solid State SPST-NO (1 Form A) x 2
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount SOLID STATE RELAY 24-280 VAC
SSR Relay, Dual, Panel Mount, IP00, 280VAC/25A, 18-36VAC, Zero Cross
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CC2512-ND | D2425DE | D2425DE | 83AC7933 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Dual, Panel Mount, Ip00, 280Vac/25A, 18-36Vac, Zero Cross Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 212 F (-40 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC |