Sensata Technologies Series-1 Relay D4875-10

Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet
Description
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series-1 Relay - D4875-10 - Sensata Technologies
Attleboro, MA, United States
Series-1 Relay
D4875-10
Series-1 Relay D4875-10
Ratings from 25A to 90A @ 48-530 VAC SCR output for heavy industrial loads Zero voltage or instantaneous turn-on outputs UL/CSA/VDE Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control Direct bond copper substrate EMC compliant to Level 3 Direct power lead frame Epoxy free design
  • Ratings from 25A to 90A @ 48-530 VAC
  • SCR output for heavy industrial loads
  • Zero voltage or instantaneous turn-on outputs
  • UL/CSA/VDE Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • Direct bond copper substrate
  • EMC compliant to Level 3
  • Direct power lead frame
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1086-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1086-ND
Solid State Relays CC1086-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - D4875-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
D4875-10
Relays - Solid State Relays D4875-10
SSR RELAY SPST-NO 75A 80-530V

SSR RELAY SPST-NO 75A 80-530V

Supplier's Site
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2485 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2485
Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2485
SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, 75A, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
D4875-10
Solid State Relays - Industrial Mount D4875-10
Solid State Relays - Industrial Mount PM IP00 530VAC/75A , 3-32VDC In, RN

Solid State Relays - Industrial Mount PM IP00 530VAC/75A , 3-32VDC In, RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number D4875-10 CC1086-ND D4875-10 37M2485 D4875-10
Product Name Series-1 Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 75A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 212 F (-40 to 100 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1227-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
5 suppliers
Solid State Relays - CC2405-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
4 suppliers
Series-1 Relay - A4850T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details