Crydom Corporation Solid State Relays CSE2425

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1111-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1111-ND
Solid State Relays CC1111-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CSE2425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CSE2425
Relays - Solid State Relays CSE2425
SSR RELAY SPST-NO 25A 24-280V

SSR RELAY SPST-NO 25A 24-280V

Supplier's Site
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt - 70130458 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
70130458
Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt 70130458
24 to 280 V (RMS) Voltage Rating, SCR Output Type, 600 Vpeak Transient Overvoltage, Relay Low leakage Zero and random voltage switching 10^9 Ohms minimum insulation resistance @ 500 VDC. 3.0 Oz. weight.

24 to 280 V (RMS) Voltage Rating, SCR Output Type, 600 Vpeak Transient Overvoltage, Relay

  • Low leakage
  • Zero and random voltage switching
    10^9 Ohms minimum insulation resistance @ 500 VDC. 3.0 Oz. weight.
Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number CC1111-ND CSE2425 70130458
Product Name Solid State Relays Relays - Solid State Relays Relay;SSR;Zero-Switching;Cur-Rtg 25A;Ctrl-V 15-32DC;Vol-Rtg 24-280AC;Pnl-Mnt
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 15 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 1213885 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Series-1 Relay - A4875T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details