Vishay Intertechnology, Inc. INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB56NM

Description
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB56NM - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB56NM
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EB56NM
INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB56NM-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB56NM-ND
Fixed Inductors IMC1812EB56NM-ND
56nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

56nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB56NM IMC1812EB56NM-ND
Product Name INDUCTOR WW 56NH 20% 1812 56nH 450mA - - Non-Magnetic Core ¦20% Unshielded 350 mOhm Max 40 @ 50MHz 900MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 0.0560 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 450 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5699-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-101R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0300 ohms
View Details
2 suppliers