Vishay Precision Group Fixed Inductors IMC1210SY4R7K

Description
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY4R7K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY4R7K-ND
Fixed Inductors IMC1210SY4R7K-ND
4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

4.7µH Unshielded Wirewound Inductor 224mA 1.5Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max - IMC1210SY4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max
IMC1210SY4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max IMC1210SY4R7K
INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max 30 @ 7.96MHz 50MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY4R7K-ND IMC1210SY4R7K
Product Name Fixed Inductors INDUCTOR WW 4.7UH 10% 1210 4.7¦H 224mA - - Powdered Iron Core ¦10% Unshielded 1.5 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 2A Inductor and Choke - 839-DFKH-14-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers