INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
12µH Unshielded Wirewound Inductor 225mA 2Ohm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BN120K | IMC1812BN120K-ND |
| Product Name | INDUCTOR WW 12UH 10% 1812 12¦H 225mA - - Powdered Iron Core ¦10% Unshielded 2 Ohm Max 50 @ 2.52MHz 18MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 12 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| Rated DC Current | 225 milliamps | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |