Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY470K

Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY470K-ND
Fixed Inductors IMC1210SY470K-ND
47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

47µH Unshielded Wirewound Inductor 91mA 9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
SMD 47UH 91MA 9 OHM Inductor and Choke - 71-IMC1210SY470K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 91MA 9 OHM Inductor and Choke
71-IMC1210SY470K
SMD 47UH 91MA 9 OHM Inductor and Choke 71-IMC1210SY470K
FIXED IND 47UH 91MA 9 OHM SMD Product overview: IMC1210SY470K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 91MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 91MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SY470K can be used for catalog matching and distributor lookup.

FIXED IND 47UH 91MA 9 OHM SMD Product overview: IMC1210SY470K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 91MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 91MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1210SY470K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SY470K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SY470K
INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SY470K
INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY470K-ND 71-IMC1210SY470K IMC1210SY470K
Product Name Fixed Inductors SMD 47UH 91MA 9 OHM Inductor and Choke INDUCTOR WW 47UH 10% 1210 47¦H 91mA - - Powdered Iron Core ¦10% Unshielded 9 Ohm Max 30 @ 2.52MHz 14MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details