Vishay Intertechnology, Inc. INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB8R2J

Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB8R2J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB8R2J
INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812EB8R2J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB8R2J-ND
Fixed Inductors IMC1812EB8R2J-ND
8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

8.2µH Unshielded Wirewound Inductor 270mA 1.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812EB8R2J IMC1812EB8R2J-ND
Product Name INDUCTOR WW 8.2UH 5% 1812 8.2¦H 270mA - - Powdered Iron Core ¦5% Unshielded 1.4 Ohm Max 50 @ 7.96MHz 25MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 270 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - ECS-MPI2520 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details