Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN331K

Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN331K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN331K-ND
Fixed Inductors IMC1812BN331K-ND
330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN331K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN331K
INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk IMC1812BN331K
INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN331K-ND IMC1812BN331K
Product Name Fixed Inductors INDUCTOR WW 330UH 10% 1812 330¦H 85mA - - Ferrite Core ¦10% Unshielded 14 Ohm Max 40 @ 790kHz 3.5MHz General Purpose Ferrite 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J472SAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details