Vishay Intertechnology, Inc. Fixed Inductors IMC1812BN2R2K

Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812BN2R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN2R2K-ND
Fixed Inductors IMC1812BN2R2K-ND
2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 380mA 700mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN2R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN2R2K
INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812BN2R2K-ND IMC1812BN2R2K
Product Name Fixed Inductors INDUCTOR WW 2.2UH 10% 1812 2.2¦H 380mA - - Powdered Iron Core ¦10% Unshielded 700 mOhm Max 50 @ 7.96MHz 55MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details