Vishay Intertechnology, Inc. Fixed Inductors IMC1812ES68NK

Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812ES68NK-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812ES68NK-ND
Fixed Inductors IMC1812ES68NK-ND
68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

68nH Unshielded Wirewound Inductor 450mA 350mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - IMC1812ES68NK - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
IMC1812ES68NK
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) IMC1812ES68NK
INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812ES68NK-ND IMC1812ES68NK
Product Name Fixed Inductors INDUCTOR WW 68NH 10% 1812 68nH 450mA - - Non-Magnetic Core ¦10% Unshielded 350 mOhm Max 40 @ 50MHz 800MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - RC-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL0603-J273JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details