Vishay Intertechnology, Inc. Fixed Inductors IMC1812EBR47J

Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EBR47J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EBR47J-ND
Fixed Inductors IMC1812EBR47J-ND
470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

470nH Unshielded Wirewound Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk - IMC1812EBR47J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
IMC1812EBR47J
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk IMC1812EBR47J
INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EBR47J-ND IMC1812EBR47J
Product Name Fixed Inductors INDUCTOR WW 470NH 5% 1812 470nH 355mA - - Non-Magnetic Core ¦5% Unshielded 800 mOhm Max 30 @ 25.2MHz 190MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details