Vishay Intertechnology, Inc. Fixed Inductors IMC1210SYR47M

Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SYR47M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SYR47M-ND
Fixed Inductors IMC1210SYR47M-ND
470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

470nH Unshielded Wirewound Inductor 450mA 500mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) - IMC1210SYR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
IMC1210SYR47M
INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR) IMC1210SYR47M
INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SYR47M-ND IMC1210SYR47M
Product Name Fixed Inductors INDUCTOR WW 470NH 20% 1210 470nH 450mA - - Powdered Iron Core ¦20% Unshielded 500 mOhm Max 30 @ 25.2MHz 220MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624097-6 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers