INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Inductor RF Chip Molded Wirewound 56uH 10% 2.52MHz 50Q-Factor Powdered Iron 0.135A 5.5Ohm DCR 1812 T/R Product overview: IMC1812ER560K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56uH, 2.52MHz, 0.135A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56uH, 2.52MHz, 0.135A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC1812ER560K can be used for catalog matching and distributor lookup.
56µH Unshielded Wirewound Inductor 135mA 5.5Ohm Max 1812 (4532 Metric)
Manufacturer: Vishay
Win Source Part Number: 1045401-IMC1812ER560
Packaging: Reel - TR
Type: Wirewound
Current Rating: 135mA
Inductance: 56μH
Height - Seated (Max): 0.134" (3.40mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Powdered Iron
Q @ Freq: 50 @ 2.52MHz
Frequency - Self Resonant: 9MHz
Frequency - Test: 2.52MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.5 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IMC1812ER560K | 71-IMC1812ER560K | IMC1812ER560K-ND | 1045401-IMC1812ER560K |
| Product Name | INDUCTOR WW 56UH 10% 1812 56¦H 135mA - - Powdered Iron Core ¦10% Unshielded 5.5 Ohm Max 50 @ 2.52MHz 9MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) | 56uH 2.52MHz 0.135A Inductor and Choke | Fixed Inductors | Fixed Inductors - IMC1812ER560K |
| Application | General Purpose | RF Choke | ||
| Inductance Range | 56 microH | 56 microH | 56 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Rated DC Current | 135 milliamps | 135 milliamps | ||
| Core Material | Ferrite | Powdered Iron; Drum Core, Wirewound | Iron |