Vishay Intertechnology, Inc. INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN6R8J

Description
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet
Description
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812BN6R8J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812BN6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812BN6R8J
INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site
Fixed Inductors - IMC1812BN6R8J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812BN6R8J-ND
Fixed Inductors IMC1812BN6R8J-ND
6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

6.8µH Unshielded Wirewound Inductor 285mA 1.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC1812BN6R8J IMC1812BN6R8J-ND
Product Name INDUCTOR WW 6.8UH 5% 1812 6.8¦H 285mA - - Powdered Iron Core ¦5% Unshielded 1.2 Ohm Max 50 @ 7.96MHz 27MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk Fixed Inductors
Application General Purpose
Inductance Range 6.8 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 285 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details