Vishay Intertechnology, Inc. Fixed Inductors IMC1812ER1R0J

Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IMC1812ER1R0JDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER1R0JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER1R0JTR-ND
Fixed Inductors 541-IMC1812ER1R0JTR-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 541-IMC1812ER1R0JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-IMC1812ER1R0JCT-ND
Fixed Inductors 541-IMC1812ER1R0JCT-ND
1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max - IMC1812ER1R0J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max
IMC1812ER1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max IMC1812ER1R0J
INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max 50 @ 7.96MHz 100MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number 541-IMC1812ER1R0JDKR-ND IMC1812ER1R0J
Product Name Fixed Inductors INDUCTOR WW 1.0UH 5% 1812 1¦H 450mA - - Powdered Iron Core ¦5% Unshielded 500 mOhm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
CMT8100 Series Common Mode Inductors - CMT-8112 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 8000 to ? microH
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details