Vishay Intertechnology, Inc. Fixed Inductors IMC1210SY5R6K

Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1210SY5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1210SY5R6K-ND
Fixed Inductors IMC1210SY5R6K-ND
5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

5.6µH Unshielded Wirewound Inductor 217mA 1.6Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max - IMC1210SY5R6K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max
IMC1210SY5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max IMC1210SY5R6K
INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max 30 @ 7.96MHz 45MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1210SY5R6K-ND IMC1210SY5R6K
Product Name Fixed Inductors INDUCTOR WW 5.6UH 10% 1210 5.6¦H 217mA - - Powdered Iron Core ¦10% Unshielded 1.6 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-91N 0402DC-91NXJRW , 0402DC-91NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details