INDUCTOR WW 270NH 10% 1812 270nH 450mA - - Non-Magnetic Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk
270nH Unshielded Wirewound Inductor 450mA 450mOhm Max 1812 (4532 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC1812BNR27K | IMC1812BNR27K-ND |
| Product Name | INDUCTOR WW 270NH 10% 1812 270nH 450mA - - Non-Magnetic Core ¦10% Unshielded 450 mOhm Max 30 @ 25.2MHz 300MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Bulk | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.2700 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |
| DCR | 0.4500 ohms | 0.4500 ohms |
| Rated DC Current | 450 milliamps |