Vishay Intertechnology, Inc. Fixed Inductors IMC1812EB3R9K

Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC1812EB3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC1812EB3R9K-ND
Fixed Inductors IMC1812EB3R9K-ND
3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

3.9µH Unshielded Wirewound Inductor 330mA 900mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk - IMC1812EB3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
IMC1812EB3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk IMC1812EB3R9K
INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC1812EB3R9K-ND IMC1812EB3R9K
Product Name Fixed Inductors INDUCTOR WW 3.9UH 10% 1812 3.9¦H 330mA - - Powdered Iron Core ¦10% Unshielded 900 mOhm Max 50 @ 7.96MHz 40MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers